DELL logo

DELL S Series S2722QC LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
306751
Info modified on:
19 May 2025, 11:00:58
Short summary description DELL S Series S2722QC LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Grey:

DELL S Series S2722QC, 68,6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 4 ms, Grey

Long summary description DELL S Series S2722QC LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Grey:

DELL S Series S2722QC. Display diagonal: 68,6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Grey

Reasons to buy
The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.