DELL logo

DELL Vostro 320 48,3 cm (19") 1440 x 900 pixels 2 GB DDR2-SDRAM 320 GB Windows 7 Professional Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78496
Info modified on:
19 Mar 2021, 16:13:07
Short summary description DELL Vostro 320 48,3 cm (19") 1440 x 900 pixels 2 GB DDR2-SDRAM 320 GB Windows 7 Professional Black:

DELL Vostro 320, 48,3 cm (19"), 2 GB, DDR2-SDRAM, 320 GB, Windows 7 Professional, Black

Long summary description DELL Vostro 320 48,3 cm (19") 1440 x 900 pixels 2 GB DDR2-SDRAM 320 GB Windows 7 Professional Black:

DELL Vostro 320. Display diagonal: 48,3 cm (19"), Display resolution: 1440 x 900 pixels. Processor frequency: 2,8 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Built-in camera. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.