DELL Precision 5530, Intel® Xeon®, 2,7 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB
DELL Precision 5530. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Xeon®, Processor model: E-2176M, Processor frequency: 2,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics P630. Operating system installed: Windows 10 Pro for Workstations. Product colour: Black, Platinum, Silver