DELL OptiPlex 3050m, 2,9 GHz, Intel Pentium G, G4560T, 4 GB, 500 GB, Windows 10 Pro
DELL OptiPlex 3050m. Processor frequency: 2,9 GHz, Processor family: Intel Pentium G, Processor model: G4560T. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 610. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1,17 kg. Product colour: Black