DELL logo

DELL Latitude 5290 Intel® Core™ i7 i7-8650U Laptop 31,8 cm (12.5") HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37248
Info modified on:
25 Jan 2025, 22:21:05
Short summary description DELL Latitude 5290 Intel® Core™ i7 i7-8650U Laptop 31,8 cm (12.5") HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

DELL Latitude 5290, Intel® Core™ i7, 1,9 GHz, 31,8 cm (12.5"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description DELL Latitude 5290 Intel® Core™ i7 i7-8650U Laptop 31,8 cm (12.5") HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

DELL Latitude 5290. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8650U, Processor frequency: 1,9 GHz. Display diagonal: 31,8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.