DELL Inspiron 3482, Intel® Pentium® Silver, 1,1 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 256 GB
DELL Inspiron 3482. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Silver, Processor model: N5000, Processor frequency: 1,1 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 605. Operating system installed: Ubuntu Linux. Product colour: Black