DELL XPS 2720, 68,6 cm (27"), Quad HD, Intel® Core™ i7, 16 GB, 2 TB, Windows 8.1
DELL XPS 2720. Product type: All-in-One PC. Display diagonal: 68,6 cm (27"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 3,1 GHz. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GT 750M. Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8.1. Product colour: Black, Silver