DELL Inspiron 3891, 4,1 GHz, Intel® Pentium® Gold, G6405, 4 GB, 1 TB, Windows 10 Home
DELL Inspiron 3891. Processor frequency: 4,1 GHz, Processor family: Intel® Pentium® Gold, Processor model: G6405. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 610. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 260 W. Chassis type: Desktop. Product type: PC. Product colour: Black