DELL logo

DELL Venue 5050 Intel Atom® 16 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24522
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Venue 5050 Intel Atom® 16 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Black:

DELL Venue 5050, 25,6 cm (10.1"), 1280 x 800 pixels, 16 GB, 2 GB, Android, Black

Long summary description DELL Venue 5050 Intel Atom® 16 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Black:

DELL Venue 5050. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,33 GHz, Processor family: Intel Atom®, Processor model: Z3735F. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1,2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Operating system installed: Android. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.