DELL OptiPlex 3020, 3,3 GHz, Intel® Core™ i5, i5-4590, 4 GB, 500 GB, Windows 7 Professional
DELL OptiPlex 3020. Processor frequency: 3,3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4590. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 255 W. Chassis type: SFF. Product type: PC. Product colour: Black, Silver