DELL Inspiron 14 Plus 7420, Intel® Core™ i7, 35,6 cm (14"), 2240 x 1400 pixels, 16 GB, 512 GB, Windows 11 Pro
DELL Inspiron 14 Plus 7420. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12700H. Display diagonal: 35,6 cm (14"), HD type: 2.2K, Display resolution: 2240 x 1400 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3050. Operating system installed: Windows 11 Pro. Product colour: Green