DELL logo

DELL UltraSharp U2713H LED display 68,6 cm (27") 2560 x 1440 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66964
Info modified on:
14 Mar 2024, 19:48:25
Short summary description DELL UltraSharp U2713H LED display 68,6 cm (27") 2560 x 1440 pixels Full HD Black:

DELL UltraSharp U2713H, 68,6 cm (27"), 2560 x 1440 pixels, Full HD, LED, 6 ms, Black

Long summary description DELL UltraSharp U2713H LED display 68,6 cm (27") 2560 x 1440 pixels Full HD Black:

DELL UltraSharp U2713H. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.