DELL logo

DELL P2312H computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28508
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL P2312H computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black:

DELL P2312H, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description DELL P2312H computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black:

DELL P2312H. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.