DELL logo

DELL P2310H computer monitor 58,4 cm (23") 1920 x 1080 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81074
Info modified on:
30 May 2023, 12:06:47
Short summary description DELL P2310H computer monitor 58,4 cm (23") 1920 x 1080 pixels Black:

DELL P2310H, 58,4 cm (23"), 1920 x 1080 pixels, 5 ms, Black

Long summary description DELL P2310H computer monitor 58,4 cm (23") 1920 x 1080 pixels Black:

DELL P2310H. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.