DELL logo

DELL Inspiron 7706 2n1 Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 43,2 cm (17") Touchscreen Quad HD+ 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home French Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45523
Info modified on:
02 Jun 2025, 18:21:16
Short summary description DELL Inspiron 7706 2n1 Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 43,2 cm (17") Touchscreen Quad HD+ 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home French Silver:

DELL Inspiron 7706 2n1, Intel® Core™ i7, 43,2 cm (17"), 2560 x 1600 pixels, 16 GB, 512 GB, Windows 10 Home

Long summary description DELL Inspiron 7706 2n1 Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 43,2 cm (17") Touchscreen Quad HD+ 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home French Silver:

DELL Inspiron 7706 2n1. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 43,2 cm (17"), HD type: Quad HD+, Display resolution: 2560 x 1600 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.