DELL logo

DELL Inspiron 7520 Intel® Core™ i5 i5-3210M 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7730M Wi-Fi 4 (802.11n) Windows 7 Home Premium German

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83380
Info modified on:
23 Jan 2025, 19:01:35
Short summary description DELL Inspiron 7520 Intel® Core™ i5 i5-3210M 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7730M Wi-Fi 4 (802.11n) Windows 7 Home Premium German:

DELL Inspiron 7520, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description DELL Inspiron 7520 Intel® Core™ i5 i5-3210M 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7730M Wi-Fi 4 (802.11n) Windows 7 Home Premium German:

DELL Inspiron 7520. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: AMD Radeon HD 7730M. Operating system installed: Windows 7 Home Premium

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.