DELL Latitude E7240, Intel® Core™ i5, 1,9 GHz, 31,8 cm (12.5"), 1366 x 768 pixels, 4 GB, 128 GB
DELL Latitude E7240. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4300U, Processor frequency: 1,9 GHz. Display diagonal: 31,8 cm (12.5"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1,36 kg