DELL logo

DELL XPS L702x Intel® Core™ i7 i7-2670QM Laptop 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1,5 TB HDD NVIDIA® GeForce® GT 555M Windows 7 Home Premium Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62488
Info modified on:
25 Jan 2025, 22:47:49
Short summary description DELL XPS L702x Intel® Core™ i7 i7-2670QM Laptop 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1,5 TB HDD NVIDIA® GeForce® GT 555M Windows 7 Home Premium Silver:

DELL XPS L702x, Intel® Core™ i7, 2,2 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1,5 TB

Long summary description DELL XPS L702x Intel® Core™ i7 i7-2670QM Laptop 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1,5 TB HDD NVIDIA® GeForce® GT 555M Windows 7 Home Premium Silver:

DELL XPS L702x. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2,2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,5 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 7 Home Premium. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.