DELL PowerEdge R540, 1,9 GHz, 3204, 16 GB, DDR4-SDRAM, 240 GB, Rack (2U)
DELL PowerEdge R540. Processor family: Intel Xeon Bronze, Processor frequency: 1,9 GHz, Processor model: 3204. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 240 GB. Ethernet LAN. Power supply: 495 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)