DELL logo

DELL Inspiron 15 Intel® Core™ i3 i3-5005U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Ubuntu Linux Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23700
Info modified on:
01 Feb 2025, 04:41:04
Short summary description DELL Inspiron 15 Intel® Core™ i3 i3-5005U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Ubuntu Linux Black, Red:

DELL Inspiron 15, Intel® Core™ i3, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description DELL Inspiron 15 Intel® Core™ i3 i3-5005U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Ubuntu Linux Black, Red:

DELL Inspiron 15. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Ubuntu Linux. Product colour: Black, Red

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.