DELL logo

DELL Latitude E5540 Intel® Core™ i5 i5-4310U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16317
Info modified on:
25 Jan 2025, 22:12:50
Short summary description DELL Latitude E5540 Intel® Core™ i5 i5-4310U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black:

DELL Latitude E5540, Intel® Core™ i5, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Latitude E5540 Intel® Core™ i5 i5-4310U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black:

DELL Latitude E5540. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4310U, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.