DELL logo

DELL Inspiron 15z-5523 Intel® Core™ i3 i3-3217U Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 352 GB HDD+SSD Windows 8 Pro Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61819
Info modified on:
29 Jan 2025, 18:29:34
Short summary description DELL Inspiron 15z-5523 Intel® Core™ i3 i3-3217U Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 352 GB HDD+SSD Windows 8 Pro Silver:

DELL Inspiron 15z-5523, Intel® Core™ i3, 1,8 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 352 GB

Long summary description DELL Inspiron 15z-5523 Intel® Core™ i3 i3-3217U Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 352 GB HDD+SSD Windows 8 Pro Silver:

DELL Inspiron 15z-5523. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 352 GB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8 Pro. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.