DELL logo

DELL Latitude E5450 Intel® Core™ i5 i5-5300U Laptop 35,6 cm (14") Full HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36884
Info modified on:
02 Feb 2025, 23:12:51
Short summary description DELL Latitude E5450 Intel® Core™ i5 i5-5300U Laptop 35,6 cm (14") Full HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black:

DELL Latitude E5450, Intel® Core™ i5, 2,3 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description DELL Latitude E5450 Intel® Core™ i5 i5-5300U Laptop 35,6 cm (14") Full HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black:

DELL Latitude E5450. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5300U, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.