DELL logo

DELL Inspiron 14R Intel® Core™ i5 i5-3210M 35,6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23214
Info modified on:
25 Jan 2025, 22:26:01
Short summary description DELL Inspiron 14R Intel® Core™ i5 i5-3210M 35,6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Black, Silver:

DELL Inspiron 14R, Intel® Core™ i5, 2,5 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 14R Intel® Core™ i5 i5-3210M 35,6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Black, Silver:

DELL Inspiron 14R. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2,5 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.