DELL logo

DELL P1917S computer monitor 48,3 cm (19") 1280 x 1024 pixels SXGA LCD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84913
Info modified on:
30 Dec 2024, 17:23:52
Short summary description DELL P1917S computer monitor 48,3 cm (19") 1280 x 1024 pixels SXGA LCD Black:

DELL P1917S, 48,3 cm (19"), 1280 x 1024 pixels, SXGA, LED, 8 ms, Black

Long summary description DELL P1917S computer monitor 48,3 cm (19") 1280 x 1024 pixels SXGA LCD Black:

DELL P1917S. Display diagonal: 48,3 cm (19"), Display resolution: 1280 x 1024 pixels, HD type: SXGA, Display technology: LCD. Display: LED. Display surface: Matt, Response time: 8 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.