DELL logo

DELL 490-BFCY graphics card NVIDIA Quadro RTX 4000 8 GB GDDR6

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141315
Info modified on:
02 Sept 2024, 20:26:33
Short summary description DELL 490-BFCY graphics card NVIDIA Quadro RTX 4000 8 GB GDDR6:

DELL 490-BFCY, Quadro RTX 4000, 8 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description DELL 490-BFCY graphics card NVIDIA Quadro RTX 4000 8 GB GDDR6:

DELL 490-BFCY. Graphics processor family: NVIDIA, Graphics processor: Quadro RTX 4000. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.