DELL logo

DELL NVIDIA Tesla K20M 5 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67570
Info modified on:
02 Sept 2024, 20:26:28
Short summary description DELL NVIDIA Tesla K20M 5 GB GDDR5:

DELL NVIDIA Tesla K20M, Tesla K20M, 5 GB, GDDR5, 320 bit, PCI Express x16 2.0

Long summary description DELL NVIDIA Tesla K20M 5 GB GDDR5:

DELL NVIDIA Tesla K20M. Graphics processor family: NVIDIA, Graphics processor: Tesla K20M, Processor frequency: 706 MHz. Discrete graphics card memory: 5 GB, Graphics card memory type: GDDR5, Memory bus: 320 bit. Interface type: PCI Express x16 2.0. Cooling type: Active

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.