DELL logo

DELL 1U KMM rack console 47 cm (18.5") 1366 x 768 pixels Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65990
Info modified on:
10 Aug 2024, 07:31:56
Short summary description DELL 1U KMM rack console 47 cm (18.5") 1366 x 768 pixels Black:

DELL 1U KMM, 47 cm (18.5"), 1366 x 768 pixels, 300 x 300 mm, 16:9, LED, Spanish

Long summary description DELL 1U KMM rack console 47 cm (18.5") 1366 x 768 pixels Black:

DELL 1U KMM. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, Pixel pitch: 300 x 300 mm. Keyboard language: Spanish. Power consumption (typical): 20 W, AC adapter input voltage: 110 - 240 V. Package dimensions (WxDxH): 749,3 x 215,9 x 584,2 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.