DELL Precision M4800, Intel® Core™ i7, 2,9 GHz, 39,6 cm (15.6"), 3200 x 1800 pixels, 16 GB, 256 GB
DELL Precision M4800. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4910MQ, Processor frequency: 2,9 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8 Pro. Product colour: Black, Brown