DELL Precision M4700, Intel® Core™ i7, 2,9 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 750 GB
DELL Precision M4700. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3520M, Processor frequency: 2,9 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: AMD FirePro M4000. Product colour: Black, Brown