DELL logo

DELL Vostro 470 Intel® Core™ i7 i7-3770 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17873
Info modified on:
23 Jul 2024, 20:46:14
Short summary description DELL Vostro 470 Intel® Core™ i7 i7-3770 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Mini Tower PC Black:

DELL Vostro 470, 3,4 GHz, Intel® Core™ i7, 4 GB, 500 GB, DVD±RW, Windows 8 Pro

Long summary description DELL Vostro 470 Intel® Core™ i7 i7-3770 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Mini Tower PC Black:

DELL Vostro 470. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8 Pro, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.