DELL logo

DELL E Series E2013H computer monitor 50,8 cm (20") 1600 x 900 pixels LED Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81866
Info modified on:
25 Nov 2022, 10:14:45
Short summary description DELL E Series E2013H computer monitor 50,8 cm (20") 1600 x 900 pixels LED Black:

DELL E Series E2013H, 50,8 cm (20"), 1600 x 900 pixels, LED, LED, 5 ms, Black

Long summary description DELL E Series E2013H computer monitor 50,8 cm (20") 1600 x 900 pixels LED Black:

DELL E Series E2013H. Display diagonal: 50,8 cm (20"), Display resolution: 1600 x 900 pixels, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.