DELL logo

DELL KB212-B keyboard Office USB QWERTY English Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175878
Info modified on:
16 Jan 2024, 12:50:48
Short summary description DELL KB212-B keyboard Office USB QWERTY English Black:

DELL KB212-B, Full-size (100%), Wired, USB, QWERTY, Black

Long summary description DELL KB212-B keyboard Office USB QWERTY English Black:

DELL KB212-B. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY, Keyboard number of keys: 104, Recommended usage: Office. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.