DELL logo

DELL Half Day 15.6" 39,6 cm (15.6") Briefcase

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33994
Info modified on:
07 Feb 2020, 14:58:52
Short summary description DELL Half Day 15.6" 39,6 cm (15.6") Briefcase:

DELL Half Day 15.6", Briefcase, 39,6 cm (15.6"), 700 g

Long summary description DELL Half Day 15.6" 39,6 cm (15.6") Briefcase:

DELL Half Day 15.6". Case type: Briefcase, Maximum screen size: 39,6 cm (15.6"). Weight: 700 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.