DELL OptiPlex 3050, 3,5 GHz, Intel Pentium G, 4 GB, 500 GB, DVD±RW, Windows 10 Pro
DELL OptiPlex 3050. Processor frequency: 3,5 GHz, Processor family: Intel Pentium G, Processor model: G4560. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 610. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC