DELL Inspiron 3847, 3,6 GHz, Intel® Core™ i7, 16 GB, 1 TB, DVD±RW, Windows 8.1 Pro
DELL Inspiron 3847. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GT 720. Operating system installed: Windows 8.1 Pro, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC