DELL Vostro 3670, 3,6 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD±RW, Windows 10 Home
DELL Vostro 3670. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-9100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GT 710. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 290 W. Product type: PC