DELL logo

DELL Vostro 3667 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21969
Info modified on:
14 Mar 2024, 19:15:28
Short summary description DELL Vostro 3667 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Mini Tower PC Black:

DELL Vostro 3667, 3,7 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD Super Multi, Windows 10

Long summary description DELL Vostro 3667 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Mini Tower PC Black:

DELL Vostro 3667. Processor frequency: 3,7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: Mini Tower. Product type: PC

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.