DELL logo

DELL Precision T3600 Intel® Xeon® E5 Family E5-1607 8 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50159
Info modified on:
23 Jul 2024, 20:46:01
Short summary description DELL Precision T3600 Intel® Xeon® E5 Family E5-1607 8 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black:

DELL Precision T3600, 3 GHz, Intel® Xeon® E5 Family, E5-1607, 8 GB, DVD-ROM, Windows 7 Professional

Long summary description DELL Precision T3600 Intel® Xeon® E5 Family E5-1607 8 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black:

DELL Precision T3600. Processor frequency: 3 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-1607. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Optical drive type: DVD-ROM. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 635 W. Chassis type: Tower. Product type: Workstation. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.