DELL Vostro 3360, Intel® Core™ i5, 1,8 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 532 GB
DELL Vostro 3360. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1,8 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 532 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8 Pro. Product colour: Grey. Weight: 1,67 kg