DELL logo

DELL OptiPlex 3020M Intel Pentium G G3250T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29814
Info modified on:
26 Jun 2024, 11:59:27
Short summary description DELL OptiPlex 3020M Intel Pentium G G3250T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini PC Black:

DELL OptiPlex 3020M, 2,8 GHz, Intel Pentium G, G3250T, 4 GB, 500 GB, Windows 7 Professional

Long summary description DELL OptiPlex 3020M Intel Pentium G G3250T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini PC Black:

DELL OptiPlex 3020M. Processor frequency: 2,8 GHz, Processor family: Intel Pentium G, Processor model: G3250T. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.