DELL OptiPlex 3010, 2,9 GHz, Intel® Pentium®, 2 GB, 250 GB, DVD±RW, Windows 7 Professional
DELL OptiPlex 3010. Processor frequency: 2,9 GHz, Processor family: Intel® Pentium®, Processor model: G645. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 265 W. Chassis type: Mini Tower. Product type: PC