DELL logo

DELL Precision M2800 Intel® Core™ i5 i5-4210M Mobile workstation 39,6 cm (15.6") 8 GB DDR3L-SDRAM 500 GB HDD AMD FirePro M4170 Windows 7 Professional Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93071
Info modified on:
23 Jan 2025, 19:06:20
Short summary description DELL Precision M2800 Intel® Core™ i5 i5-4210M Mobile workstation 39,6 cm (15.6") 8 GB DDR3L-SDRAM 500 GB HDD AMD FirePro M4170 Windows 7 Professional Black, Silver:

DELL Precision M2800, Intel® Core™ i5, 2,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description DELL Precision M2800 Intel® Core™ i5 i5-4210M Mobile workstation 39,6 cm (15.6") 8 GB DDR3L-SDRAM 500 GB HDD AMD FirePro M4170 Windows 7 Professional Black, Silver:

DELL Precision M2800. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210M, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.