DELL S Series S2340L, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Black, Silver
DELL S Series S2340L. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black, Silver