DELL logo

DELL EMC ML3 Storage auto loader & library Tape Cartridge

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31356
Info modified on:
08 Sept 2023, 08:38:22
Short summary description DELL EMC ML3 Storage auto loader & library Tape Cartridge:

DELL EMC ML3, Storage auto loader & library, Tape Cartridge, Serial Attached SCSI (SAS), 3U, Serial Attached SCSI (SAS), LTO-7

Long summary description DELL EMC ML3 Storage auto loader & library Tape Cartridge:

DELL EMC ML3. Product type: Storage auto loader & library, Media type: Tape Cartridge, Interface: Serial Attached SCSI (SAS). Power requirements: 100 - 240 VAC, 50 - 60 Hz, Power consumption (typical): 300 W. Width: 480 mm, Depth: 885 mm, Height: 133 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.