location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL UltraSharp UP3216Q LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
UltraSharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UP3216Q
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-AGUT
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152579
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Dec 2023 11:23:23
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL UltraSharp UP3216Q LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 80 cm (31.5") LED IPS
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 8 ms 300 cd/m² 1000:1
  • - 70 W
Warranty: 3 Years
Long product name DELL UltraSharp UP3216Q LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black :
The long product name of DELL UltraSharp UP3216Q LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

31.5" (3840x2160), 6 ms, 1000:1, LED, 300cd/m2, 178°/178°, DP/mDP, USB, HDMI, Black/Silver
More>>>
DELL UltraSharp UP3216Q LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black:
The official description of DELL UltraSharp UP3216Q LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal color coverage. Incredible clarity
See your work in beautiful Ultra HD 4K resolution on our largest Dell UltraSharp monitor with PremierColor for exceptional color accuracy and professional standards.
- Accurate, consistent color: With PremierColor, your monitor provides superb color precision with four color spaces, including 99.5% Adobe RGB, 100% sRGB, 100% REC709 and 87% DCI-P3 coverage – ideal to suit every color professional’s needs.
- Phenomenal viewing experience: Enjoy every little detail with 3840 x 2160 Ultra HD 4K resolution. That’s four times the resolution of Full HD.
- Unmatched reliability: Get complete peace of mind with Dell’s Premium Panel Guarantee and Advanced Exchange Service.

Ideal coverage for every color professional.
The UP3216Q features PremierColor for precise, accurate colors right out of the box, and the ultimate color coverage and precision experience.
- UP3216Q with PremierColor now offers a wider color coverage with 100% REC 709 and 87% DCI-P3 in addition to 99.5% Adobe RGB and 100% sRGB, which were available previously in the predecessor. The two new color spaces are ideal for color-critical projects that rely on industry standards, and are typically used by content production professionals.
- This 31.5-inch monitor comes factory-color calibrated with a deltaE of less than 2, so you can count on precise, consistent colors right out of the box.
- Reveal a high level of detail, even in dark areas, with a color depth of 1.07 billion colors.
- Fine-tune your colors using the Custom Color mode, or make further adjustments with the user-accessible hardware look-up table (LUT).
- Calibrate the monitor in-house using Dell UltraSharp Color Calibration Solution software with the optional X-Rite i1Display Pro colorimeter (sold separately).

Magnificent clarity for exceptional detail.
Whether it’s graphic design, video editing, animation or professional photography, the Dell UltraSharp 32 Ultra HD 4K Monitor with PremierColor - UP3216Q encourages you to hone in on the finest details to give your work the attention it deserves.
- See more in Ultra HD 3840 x 2160 for four times the resolution of Full HD.
- With extremely high pixel density, the tiniest details in videos and images are revealed for uncompromising picture quality.
- Do more with a 31.5" screen, giving you more room for your most important projects.
- Get a clear and consistent view of undistorted colors across an ultra-wide 178°/178° viewing angle.
- Keep your virtual workspace tidy with the Dell Display Manager’s Easy Arrange feature that lets you neatly display windows side by side.

Enhanced flexibility. Comprehensive connectivity.
Quickly adjust your monitor to comfortably fit the way you work.
- Tilt, swivel and adjust the height of your monitor to maximize viewing comfort.
- Get extensive connectivity with a larger bandwidth. HDMI 2.0 allows 4K content to be transferred at 60Hz for uncompromising picture quality.
- The UP3216Q also features DisplayPort, mini DisplayPort, 6-in-1 media card reader and HDMI 2.0/MHL 2.0 with HDCP 2.2 for uncompromising picture quality with digital connectivity and copy protection.

Eco-conscious endeavors.
The Dell UltraSharp 32 Ultra HD 4K Monitor with PremierColor | UP3216Q meets the latest regulatory and environmental standards.
- ENERGY STAR® Qualified
- EPEAT® Gold Rated
- TCO Certified Displays
Made with premium-quality materials, this monitor is BFR/PVC-free (excluding external cables) and has arsenic-free glass, a mercury-free LED panel, and a chassis made of more than 25 percent post-consumer recycled plastics and easily recyclable aluminum.

Peace of mind – guaranteed.
Enjoy peace of mind with our Premium Panel Guarantee and minimize downtime with Advanced Exchange Service.

Premium Panel Guarantee
The Dell Premium Panel Guarantee allows a free panel replacement during the Limited Hardware Warranty period even if only one bright pixel is found.

Advanced Exchange Service
Your Dell monitor comes with a 3-year Advanced Exchange Service so that, if necessary, a replacement monitor will be shipped to you the next business day within its 3-Year Limited Hardware Warranty.

Accessories
Complete your experience with accessories designed to make the most of your Dell Monitor.

X-Rite i1Display Pro Colorimeter
Customize colors with the user LUT (look-up table), accessible via the Dell UltraSharp Color Calibration Solution software, for precise colors that align perfectly on the Dell UltraSharp 32 Monitor.

Dell Soundbar – AC511
Get stereo surround sound with the new Dell soundbar. Snap it snugly onto the bottom of the monitor to enjoy high quality audio.

Dell Premium Lock – LP500
Secure your monitor with the Dell Premium Lock. The patented T-bar keyed locking mechanism and carbon-tempered steel cable can be attached to the standard security lock slot on the monitor for protection.

Short summary description DELL UltraSharp UP3216Q LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black:
This short summary of the DELL UltraSharp UP3216Q LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL UltraSharp UP3216Q, 80 cm (31.5"), 3840 x 2160 pixels, 4K Ultra HD, LED, 8 ms, Black

Long summary description DELL UltraSharp UP3216Q LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black:
This is an auto-generated long summary of DELL UltraSharp UP3216Q LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black based on the first three specs of the first five spec groups.

DELL UltraSharp UP3216Q. Display diagonal: 80 cm (31.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
80 cm (31.5")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
8 ms
Display surface
Matt
Supported graphics resolutions
3840 x 2160
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
2000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.073 billion colours
SmartResponse
6 ms
Pixel pitch
0,182 x 0,182 mm
Pixel density
140 ppi
Viewable size diagonal
80,1 cm
Colour gamut
99,5%
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Feet colour
Silver
Certification
TCO, RoHS
Ports & interfaces
USB version
3.2 Gen 1 (3.1 Gen 1)
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB Type-A downstream ports quantity
5
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
1
Mini DisplayPorts quantity
1
Headphone outputs
1
Headphone connectivity
3.5 mm
AC (power) in
Yes
Mobile High-Definition Link (MHL)
Yes
Card reader integrated
Yes
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Swivelling
Yes
Tilt adjustment
Yes
On Screen Display (OSD)
Yes
LED indicators
Power
Power
Power consumption (typical) *
70 W
Power consumption (standby) *
0,3 W
Power consumption (max)
130 W
Power consumption (off)
0,3 W
Power consumption (PowerSave)
44,4 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.7 A
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
-15,2 - 5000 m
Non-operating altitude
-15,2 - 12192 m
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, USB
Manual
Yes
Weight & dimensions
Width (with stand)
749,9 mm
Depth (with stand)
214 mm
Height (with stand)
482,6 mm
Width (without stand)
749,9 mm
Depth (without stand)
51,5 mm
Height (without stand)
444,6 mm
Weight (without stand)
9,22 kg
Packaging data
Package weight
16,1 kg
User Guide on CD-ROM
Yes
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:08:12
Uk has collected 12 expert reviews for DELL UltraSharp UP3216Q LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
trustedreviews.com
Updated:
2016-11-14 20:08:11
What is the Dell UltraSharp UP3216Q? Dell's latest monitor is a heavy-duty 4K panel that spreads its 3,840 x 2,160 resolution across a 32in diagonal. It's designed for the office, which means that hefty pixel count is paired with corporate features: scree...
Bad Tricky to achieve best results, Needs to use Windows scaling options, More stand versatility elsewhere...
Bottom line Dell UltraSharp UP3216Q – Image Quality Dell says that each UP3216Q is calibrated at the factory to achieve a sub-2.0 Delta E out of the box, but the reality isn't quite that simple. By default, the Dell is set to use its Zonal Color Space mode. This opti...
80%
liveatpc.com
Updated:
2016-12-27 20:53:20
There is no question that ultra-high definition (UHD) monitors represent the future of display technology, but as is the case with the content they are designed to show, the monitors themselves are not that plentiful in the market. If the recently conclud...
85%
Disclaimer DELL UltraSharp UP3216Q LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black:
Disclaimer

Actual configuration might differ from illustration