DELL logo

DELL 1210S Standard throw projector 2500 ANSI lumens DLP SVGA (800x600) 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120530
Info modified on:
14 Mar 2024, 17:58:12
Short summary description DELL 1210S Standard throw projector 2500 ANSI lumens DLP SVGA (800x600) 3D Black:

DELL 1210S, 2500 ANSI lumens, DLP, SVGA (800x600), 2200:1, 4:3, 581,7 - 7696,2 mm (22.9 - 303")

Long summary description DELL 1210S Standard throw projector 2500 ANSI lumens DLP SVGA (800x600) 3D Black:

DELL 1210S. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 5000 h. Focal length range: 21.8 - 24 mm, Aperture range (F-F): 2,41 - 2,55, Zoom type: Manual. Analog signal format system: NTSC, NTSC 3.58, NTSC 4.43, NTSC M, PAL, PAL B, PAL G, PAL H, PAL I, PAL M, PAL N, SECAM, SECAM B,..., Supported graphics resolutions: 1280 x 720 (HD 720), 1920 x 1080 (HD 1080), 800 x 600 (SVGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Noise level: 37 dB, Noise level (economic mode): 35 dB

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.