DELL logo

DELL PowerEdge R240 server 1 TB Rack (1U) Intel Xeon E E-2224 3,4 GHz 16 GB DDR4-SDRAM 450 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67147
Info modified on:
20 Dec 2024, 02:00:58
Short summary description DELL PowerEdge R240 server 1 TB Rack (1U) Intel Xeon E E-2224 3,4 GHz 16 GB DDR4-SDRAM 450 W:

DELL PowerEdge R240, 3,4 GHz, E-2224, 16 GB, DDR4-SDRAM, 1 TB, Rack (1U)

Long summary description DELL PowerEdge R240 server 1 TB Rack (1U) Intel Xeon E E-2224 3,4 GHz 16 GB DDR4-SDRAM 450 W:

DELL PowerEdge R240. Processor family: Intel Xeon E, Processor frequency: 3,4 GHz, Processor model: E-2224. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: SATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 450 W. Chassis type: Rack (1U)

Reasons to buy
The Story
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.