DELL logo

DELL PowerEdge VRTX server 4,6 TB Tower (5U) Intel® Xeon® E5 Family E5-2420 1,9 GHz 32 GB DDR3-SDRAM 1100 W Windows Server 2012 Standard

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71254
Info modified on:
23 Jul 2024, 20:45:29
Short summary description DELL PowerEdge VRTX server 4,6 TB Tower (5U) Intel® Xeon® E5 Family E5-2420 1,9 GHz 32 GB DDR3-SDRAM 1100 W Windows Server 2012 Standard:

DELL PowerEdge VRTX, 1,9 GHz, E5-2420, 32 GB, DDR3-SDRAM, 4,6 TB, Tower (5U)

Long summary description DELL PowerEdge VRTX server 4,6 TB Tower (5U) Intel® Xeon® E5 Family E5-2420 1,9 GHz 32 GB DDR3-SDRAM 1100 W Windows Server 2012 Standard:

DELL PowerEdge VRTX. Processor family: Intel® Xeon® E5 Family, Processor frequency: 1,9 GHz, Processor model: E5-2420. Internal memory: 32 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 4 x 8 GB. Total storage capacity: 4,6 TB, HDD size: 3.5". Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 1100 W, Redundant power supply (RPS) support. Operating system installed: Windows Server 2012 Standard. Chassis type: Tower (5U)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.