Dell Wyse logo

Dell Wyse 3012-T10D 1,2 GHz Wyse ThinOS 500 g Black, Silver PXA2128

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102701
Info modified on:
25 Nov 2020, 15:25:10
Short summary description Dell Wyse 3012-T10D 1,2 GHz Wyse ThinOS 500 g Black, Silver PXA2128:

Dell Wyse 3012-T10D, 1,2 GHz, Marvell ARM, PXA2128, 2 GB, DDR3-SDRAM, 4 GB

Long summary description Dell Wyse 3012-T10D 1,2 GHz Wyse ThinOS 500 g Black, Silver PXA2128:

Dell Wyse 3012-T10D. Processor frequency: 1,2 GHz, Processor family: Marvell ARM, Processor model: PXA2128. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 4 GB, Storage media: Flash. Cabling technology: 10/100/1000Base-T(X). Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.